The MCM01 series consists of surface mount RF capacitors designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. The part MCM01-001ED471K-F corresponds to a 470 pF capacitor with a tolerance of ±5%, rated for 500 Vdc, using a mica dielectric and a temperature coefficient of -20 to +100 ppm/°C. It features a gull-wing terminal for stress reduction, is wave solderable, and has an ESR of approximately 100 pF with less than 11 mΩ at 100 MHz. The package is thermally conductive, nonmagnetic, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. The capacitor exhibits no aging and maintains stable capacitance across temperature, voltage, and frequency.
CAP MICA 470PF 10% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-001ED471K-F | MCM01-001ED471K-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |