Cornell Dubilier Mica and PTFE Capacitors - MCH38FM220J MCH38FM220J

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039052-MCH38FM220J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 22pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039052-MCH38FM220J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 22pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCH38FM220J - 1039052-MCH38FM220J - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MCH38FM220J
1039052-MCH38FM220J
Mica and PTFE Capacitors - MCH38FM220J 1039052-MCH38FM220J
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039052-MCH38FM220J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 22pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1039052-MCH38FM220J
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 4000V
Height - Seated (Max): 0.080" (2.03mm)
Mounting: SMD (SMT)
Capacitance: 22pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1039052-MCH38FM220J
Product Name Mica and PTFE Capacitors - MCH38FM220J
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers