Cornell Dubilier Mica and PTFE Capacitors - MCH38FM180J MCH38FM180J

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039042-MCH38FM180J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 18pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039042-MCH38FM180J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 18pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCH38FM180J - 1039042-MCH38FM180J - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MCH38FM180J
1039042-MCH38FM180J
Mica and PTFE Capacitors - MCH38FM180J 1039042-MCH38FM180J
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039042-MCH38FM180J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 18pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1039042-MCH38FM180J
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 4000V
Height - Seated (Max): 0.080" (2.03mm)
Mounting: SMD (SMT)
Capacitance: 18pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1039042-MCH38FM180J
Product Name Mica and PTFE Capacitors - MCH38FM180J
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-5 microF
Capacitance Tolerance 5 (+/- %)
WVDC 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers