Cornell Dubilier Mica and PTFE Capacitors - MCH38FM150J MCH38FM150J

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039039-MCH38FM150J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 15pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039039-MCH38FM150J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 15pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MCH38FM150J - 1039039-MCH38FM150J - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MCH38FM150J
1039039-MCH38FM150J
Mica and PTFE Capacitors - MCH38FM150J 1039039-MCH38FM150J
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1039039-MCH38FM150J Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 4000V Height - Seated (Max): 0.080" (2.03mm) Mounting: SMD (SMT) Capacitance: 15pF Tolerance: ±5% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1039039-MCH38FM150J
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 4000V
Height - Seated (Max): 0.080" (2.03mm)
Mounting: SMD (SMT)
Capacitance: 15pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mica and PTFE Capacitors - MCH38FM150J-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MCH38FM150J-ND
Mica and PTFE Capacitors MCH38FM150J-ND
15pF Mica Capacitor 4kV Nonstandard SMD

15pF Mica Capacitor 4kV Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MCH38FM150J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MCH38FM150J
Capacitors - Mica and PTFE Capacitors MCH38FM150J
CAP MICA 15PF 5% 4KV SMD

CAP MICA 15PF 5% 4KV SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1039039-MCH38FM150J MCH38FM150J-ND MCH38FM150J
Product Name Mica and PTFE Capacitors - MCH38FM150J Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 4000 volts 4 volts
WVAC 4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details