The MC22FF620J-F is a 62 pF, 1000 Vdc mica chip capacitor in a 2220 case size, designed for high-frequency RF applications with high power and voltage requirements. It features a capacitance tolerance of ±5%, operates from -55°C to +125°C, and is suitable for use on FR4 boards with no thermal cracking. The capacitor has a high Q factor at UHF/VHF frequencies, supports RF current up to dV/dt of 20,000 V/µs, and is nonmagnetic by default. Its physical dimensions are 5.7 mm in length and 5.0 mm in width, with a height of up to 2.0 mm. The part is wave solderable and rock stable across time, voltage, and frequency.
Datasheet Summary Powered by GS/AI
The MC22FF620J-F is a 62 pF, 1000 Vdc mica chip capacitor in a 2220 case size, designed for high-frequency RF applications with high power and voltage requirements. It features a capacitance tolerance of ±5%, operates from -55°C to +125°C, and is suitable for use on FR4 boards with no thermal cracking. The capacitor has a high Q factor at UHF/VHF frequencies, supports RF current up to dV/dt of 20,000 V/µs, and is nonmagnetic by default. Its physical dimensions are 5.7 mm in length and 5.0 mm in width, with a height of up to 2.0 mm. The part is wave solderable and rock stable across time, voltage, and frequency.