The MC22FF511J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, and calcium magnesium silicate dielectric. It has a capacitance of 510 pF with ±5% tolerance and is designed for high-frequency, high-power applications. The capacitor is compatible with FR4 boards, resistant to thermal cracking, and suitable for wave soldering. It operates across a temperature range of -55°C to +125°C and exhibits stable performance with no change over time, voltage, or frequency. The part is nonmagnetic and exceeds a 2 mm bend test, making it suitable for demanding RF applications such as MRI coils, power amplifiers, and tunable LCR circuits.
Multilayer RF Capacitors 1000V
510pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 510PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF511J-F | 2002-MC22FF511J-F | MC22FF511J-F-ND | MC22FF511J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.10E-4 microF | 5.10E-4 microF |