The MC22FF501J-F is a multilayer RF mica chip capacitor rated for 1000 Vdc with a capacitance of 500 pF in a 2220 case size measuring 5.7 mm by 5.0 mm. It has a capacitance tolerance of ±5%, a temperature coefficient of ±25 ppm/°C, and operates from -55 °C to +125 °C. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. It exhibits no measurable capacitance change with time, voltage, or frequency and is nonmagnetic, suitable for high-frequency applications including RF instruments and MRI systems.
Multilayer RF Capacitors 1000V
500pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 500PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF501J-F | 2002-MC22FF501J-F | MC22FF501J-F-ND | MC22FF501J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF |