The MC22FF431J-F is a 430 pF, 1000 Vdc mica multilayer RF capacitor in a 2220 case size, designed for high-frequency, high-power applications with excellent stability and low loss. It features a capacitance tolerance of ±5%, operates from -55°C to +125°C, and is compatible with FR4 boards. The capacitor supports high RF current with a dV/dt rating of 20,000 V/µs, exhibits no drift with time, voltage, or frequency, and is wave solderable. The 2220 case measures 5.7 mm by 5.0 mm. Nonmagnetic variants are available for MRI applications.
430pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 430PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF431J-F | 338-1135-ND | 2002-MC22FF431J-F | MC22FF431J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF |