The MC22FF331J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, and a capacitance of 330 pF with ±5% tolerance. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, is compatible with FR4 boards, and resists thermal cracking. The capacitor supports wave soldering and can withstand a dV/dt of 20,000 V/µs. Its dimensions are 5.7 mm in length and 5.0 mm in width, with a height of up to 2.0 mm. The operating temperature range is -55 ºC to +125 ºC. A nonmagnetic variant (MCN) is available, but this part is not specified as nonmagnetic.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
330pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 330PF 5% 1KV 2220
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF331J-F | MC22FF331J-F | 338-1350-ND | 2002-MC22FF331J-F | MC22FF331J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF |