Cornell Dubilier Mica and PTFE Capacitors MC22FF221J-TF

Description
220pF Mica Capacitor 1kV 2220 (5750 Metric)
Request a Quote Datasheet
Description
220pF Mica Capacitor 1kV 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC22FF221J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC22FF221J-TF-ND
Mica and PTFE Capacitors MC22FF221J-TF-ND
220pF Mica Capacitor 1kV 2220 (5750 Metric)

220pF Mica Capacitor 1kV 2220 (5750 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC22FF221J-TF
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FF221J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FF221J-TF
Capacitors - Mica and PTFE Capacitors MC22FF221J-TF
CAP MICA 220PF 5% 1KV 2220

CAP MICA 220PF 5% 1KV 2220

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MC22FF221J-TF-ND 2002-MC22FF221J-TF MC22FF221J-TF
Product Name Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers