The MC22FF221J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, and a capacitance of 220 pF with ±5% tolerance. It uses a natural mica dielectric, offering high-Q performance at UHF/VHF frequencies, and is designed for high RF current with a dV/dt rating of 20,000 V/µs. The capacitor is nonmagnetic, wave solderable, and compatible with FR4 boards, with a temperature range of -55 ºC to +125 ºC. Its physical dimensions are 5.7 mm by 5.0 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Multilayer RF Capacitors 1000V
220pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 220PF 5% 1KV 2220
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF221J-F | MC22FF221J-F | 2002-MC22FF221J-F | 338-1349-ND | MC22FF221J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |