MC22FF201J-F is a 1000 Vdc, 200 pF, 5% tolerance, 2220 case size, nonmagnetic mica RF chip capacitor designed for high-frequency, high-power applications. It features a capacitance tolerance of ±5%, operates from -55 ºC to +125 ºC, and is compatible with FR4 boards. The capacitor ensures rock-stable performance with no change over time, voltage, or frequency, and supports a dV/dt of 20,000 V/µs. The 2220 case measures 5.7 mm in length and 5.0 mm in width, with a maximum height of 2.0 mm. The part is wave solderable and suitable for applications including RF instruments, power amplifiers, and MRI systems.
200pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 200PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF201J-F | 338-4121-ND | 2002-MC22FF201J-F | MC22FF201J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |