The MC22FF181J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 1000 Vdc, and a capacitance of 180 pF with ±5% tolerance, designed for high-frequency applications requiring high Q, thermal stability, and resistance to cracking. It is compatible with FR4 boards, wave solderable, and features a nonmagnetic mica dielectric for use in sensitive environments such as MRI systems. The component supports a temperature range of -55°C to +125°C and exhibits no capacitance drift over time, voltage, or frequency. Its physical dimensions are 5.7 mm by 5.0 mm (0.224 in by 0.197 in).
Multilayer RF Capacitors 1000V
180pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 180PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF181J-F | 2002-MC22FF181J-F | 338-4120-ND | MC22FF181J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |