The MC22FF131J-F is a multilayer RF chip capacitor with a 130 pF capacitance, rated for 1000 Vdc, in a 2220 case size. It uses a natural mica dielectric with high Q at UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The capacitor has a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and exhibits no change in capacitance with time, voltage, or frequency. Its physical dimensions are 5.7 mm in length and 5.0 mm in width, with a height of 2.0 mm. It is suitable for high RF current applications with a dV/dt rating of 20,000 V/µs and is designed for RF instruments, power amplifiers, and tuned LCR circuits.
CAP MICA 130PF 5% 1KV 2220
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FF131J-F | MC22FF131J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.30E-4 microF | 1.30E-4 microF |