Multilayer RF Capacitors 1000V
130pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 130PF 2% 1KV 2220
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC22FF131G-F | MC22FF131G-F-ND | MC22FF131G-F |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | |
| Applications | RF / Microwave | ||
| WVDC | 1000 volts | 1 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Chip Capacitor |