MC22FF112J-F is a 1,100 pF, 1,000 Vdc mica multilayer RF capacitor in a 2220 case size, designed for high-frequency, high-power applications with excellent Q factor and thermal stability. It operates from -55 ºC to +125 ºC and is compatible with FR4 boards, with a dimension of 5.7 mm by 5.0 mm. The capacitor supports high RF current with a dV/dt of 20,000 V/µs and exhibits no change in capacitance over time, voltage, or frequency. It is available in a tape and reel package with ±5% capacitance tolerance and is not nonmagnetic.
1100pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 1100PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF112J-F | MC22FF112J-F-ND | 2002-MC22FF112J-F | MC22FF112J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0011 microF | 0.0011 microF |