The MC22FF111J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, offering a capacitance of 110 pF with a tolerance of ±5%. It uses a natural mica dielectric, retaining high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor is wave solderable, resists thermal cracking, and withstands a dV/dt of 20,000 V/µs. It operates from -55 ºC to +125 ºC and exceeds a 2 mm bend test. Its dimensions are 5.7 mm in length and 5.0 mm in width with a height of 2.0 mm, suitable for high-reliability RF applications such as power amplifiers, tuned LCR circuits, and medical imaging systems.
CAP MICA 110PF 5% 1KV 2220
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FF111J-F | MC22FF111J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF |