MC22FF102J-F is a 1000 pF, 1000 Vdc multilayer mica RF capacitor in a 2220 case size, designed for high-frequency, high-power applications with nonmagnetic properties, a capacitance tolerance of ±5%, and a temperature range of -55°C to +125°C. The component features high Q at UHF/VHF frequencies, is compatible with FR4 boards, withstands a 2 mm bend test, and supports wave soldering. It is rated for a dV/dt of 20,000 V/µs and exhibits no change in capacitance over time, voltage, or frequency. Physical dimensions are 5.7 mm length by 5.0 mm width with a maximum height of 2.0 mm. The capacitor is suitable for MRI coils, RF instruments, power amplifiers, and software-defined radios.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050474-MC22FF102J-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 1000V
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Capacitance: 1000pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Signal Processing, Automotive
Cap Mica 0.001uF 1000V 5% (5.7 X 5 X 2mm) SMD 125°C Bulk Product overview: MC22FF102J-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FF102J-F can be used for catalog matching and distributor lookup.
1000pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 1000PF 5% 1KV 2220
| Cornell Dubilier | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF102J-F | 1050474-MC22FF102J-F | 64-MC22FF102J-F | 338-1134-ND | 2002-MC22FF102J-F | MC22FF102J-F |
| Product Name | Mica | Mica and PTFE Capacitors - MC22FF102J-F | SMD 0.001uF 1000V Capacitor | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |