The MC22FF101J-F is a multilayer RF mica capacitor for high-frequency, high-power applications, offering a capacitance of 100 pF with a 1000 Vdc rating and ±5% tolerance in a 2220 case size. It is fabricated with a natural mica dielectric for high Q at UHF/VHF frequencies, exhibits no thermal cracking, and is compatible with FR4 boards. The capacitor supports RF currents with a dV/dt rating of 20,000 V/μs, operates from -55 °C to +125 °C, and is rock stable with no change in capacitance over time, voltage, or frequency. It is wave solderable and available in nonmagnetic variants for MRI and other sensitive applications.
100pF Mica Capacitor 1kV 2220 (5750 Metric)
Multilayer RF Capacitors 1000V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 100PF 5% 1KV 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF101J-F | 338-1348-ND | 2002-MC22FF101J-F | MC22FF101J-F | MC22FF101J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |