The MC22FD821J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 500 Vdc, a capacitance of 820 pF, and a tolerance of ±5%. It uses a natural mica dielectric, providing high Q at UHF/VHF frequencies, and is compatible with FR4 circuit boards. The capacitor is wave solderable, resists thermal cracking, and maintains stable electrical performance across temperature, time, and voltage. Its physical dimensions are 5.7 mm in length and 5.0 mm in width. A nonmagnetic variant, MCN, is available for MRI and high-frequency applications.
Multilayer RF Capacitors 500V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050471-MC22FD821J-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 820pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
820pF Mica Capacitor 500V 2220 (5750 Metric)
CAP MICA 820PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD821J-F | 2002-MC22FD821J-F | 1050471-MC22FD821J-F | MC22FD821J-F-ND | MC22FD821J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors - MC22FD821J-F | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | 8.20E-4 microF |