The MC22FD561J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a rated voltage of 500 Vdc and a capacitance of 560 pF. It is packaged in the 2220 case size, measuring 5.7 mm in length and 5.0 mm in width, and features a ±5% capacitance tolerance. The capacitor is compatible with FR4 boards, wave solderable, and operates over a temperature range of -55 ºC to +125 ºC. It exhibits high Q at UHF/VHF frequencies and is resistant to thermal cracking. The part is part of the MC series, which includes nonmagnetic MCN variants for specialized applications such as MRI systems.
Multilayer RF Capacitors 500V
560pF Mica Capacitor 500V 2220 (5750 Metric)
CAP MICA 560PF 5% 500V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FD561J-F | 2002-MC22FD561J-F | MC22FD561J-F-ND | MC22FD561J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-4 microF | 5.60E-4 microF |