Cornell Dubilier Mica MC22FD511J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC22FD511J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 500 Vdc, and a capacitance of 510 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor is rated for operation from -55 ºC to +125 ºC, resists thermal cracking, and supports wave soldering. It measures 5.7 mm in length and 5.0 mm in width, with a maximum height of 2.0 mm. The device is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and exhibits stable performance over time, voltage, and frequency.

Datasheet Summary
Powered by GS/AI

The MC22FD511J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 500 Vdc, and a capacitance of 510 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor is rated for operation from -55 ºC to +125 ºC, resists thermal cracking, and supports wave soldering. It measures 5.7 mm in length and 5.0 mm in width, with a maximum height of 2.0 mm. The device is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and exhibits stable performance over time, voltage, and frequency.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC22FD511J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FD511J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC22FD511J-F-ND
Mica and PTFE Capacitors MC22FD511J-F-ND
510pF Mica Capacitor 500V 2220 (5750 Metric)

510pF Mica Capacitor 500V 2220 (5750 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC22FD511J-F
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FD511J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC22FD511J-F
Capacitors - Mica and PTFE Capacitors MC22FD511J-F
CAP MICA 510PF 5% 500V 2220

CAP MICA 510PF 5% 500V 2220

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC22FD511J-F MC22FD511J-F-ND 2002-MC22FD511J-F MC22FD511J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 5.10E-4 microF 5.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details