1000pF Mica Capacitor 500V 2220 (5750 Metric)
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 883348-MC22FD102J
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF Mica Capacitor 500 V 2220 (5750 Metric)
Package: Bulk
Package: 2220 (5750 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020
CAP MICA 1000PF 5% 500V 2220 Product overview: MC22FD102J from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FD102J can be used for catalog matching and distributor lookup.
CAP MICA 1000PF 5% 500V 2220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-1004-ND | 883348-MC22FD102J | 64-MC22FD102J | MC22FD102J |
| Product Name | Mica and PTFE Capacitors | Mica and PTFE Capacitors - MC22FD102J | 1000PF 500V Capacitor | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | |||
| Lead Style | Surface Mount (SMT) |