Multilayer RF Capacitors 500V
1000pF Mica Capacitor 500V 2220 (5750 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren’t recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 1000PF 1% 500V 2220
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC22FD102F-TF | MC22FD102F-TF-ND | MC22FD102F-TF | MC22FD102F-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | ||
| Applications | RF / Microwave | |||
| WVDC | 500 volts | 500 volts | 500 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |