Cornell Dubilier Mica and PTFE Capacitors MC22FA202J-T

Description
2000pF Mica Capacitor 100V 2220 (5750 Metric)
Request a Quote Datasheet
Description
2000pF Mica Capacitor 100V 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - 338-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1019-2-ND
Mica and PTFE Capacitors 338-1019-2-ND
2000pF Mica Capacitor 100V 2220 (5750 Metric)

2000pF Mica Capacitor 100V 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
2000PF 100V Capacitor
64-MC22FA202J-T
2000PF 100V Capacitor 64-MC22FA202J-T
CAP MICA 2000PF 5% 100V 2220 Product overview: MC22FA202J-T from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FA202J-T can be used for catalog matching and distributor lookup.

CAP MICA 2000PF 5% 100V 2220 Product overview: MC22FA202J-T from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2000PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC22FA202J-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC22FA202J-T - 883347-MC22FA202J-T - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC22FA202J-T
883347-MC22FA202J-T
Mica and PTFE Capacitors - MC22FA202J-T 883347-MC22FA202J-T
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 883347-MC22FA202J-T Series: MC Operating Temperature Range: -55°C ~ 125°C Features: 2000 pF Mica Capacitor 100 V 2220 (5750 Metric) Package: Reel - TR Package: 2220 (5750 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0020

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 883347-MC22FA202J-T
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 2000 pF Mica Capacitor 100 V 2220 (5750 Metric)
Package: Reel - TR
Package: 2220 (5750 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0020

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC22FA202J-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Mica and PTFE Capacitors
MC22FA202J-T
Capacitors - Mica and PTFE Capacitors MC22FA202J-T
CAP MICA 2000PF 5% 100V 2220

CAP MICA 2000PF 5% 100V 2220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1019-2-ND 64-MC22FA202J-T 883347-MC22FA202J-T MC22FA202J-T
Product Name Mica and PTFE Capacitors 2000PF 100V Capacitor Mica and PTFE Capacitors - MC22FA202J-T Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica; Mica
Capacitance Tolerance 5 (+/- %)
Lead Style Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details