Multilayer RF Capacitors 100V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050467-MC22FA152J-T
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 100V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 1500pF
Tolerance: ±5%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
1500pF Mica Capacitor 100V 2220 (5750 Metric)
CAP MICA 1500PF 5% 100V 2220
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-MC22FA152J-TF | 1050467-MC22FA152J-TF | MC22FA152J-TF-ND | MC22FA152J-TF |
| Product Name | Mica Capacitors | Mica and PTFE Capacitors - MC22FA152J-TF | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Technology | Multilayer | Single-Layer | ||
| Applications | RF / Microwave | |||
| WVDC | 100 volts | 100 volts | 100 volts | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |