The MC22FA112J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications, featuring a nonmagnetic option suitable for MRI and other sensitive RF environments. It uses a natural mica dielectric with high-Q performance up to many megahertz and is compatible with FR4 circuit boards. The capacitor has a capacitance of 1100 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and is housed in a 2220 case size measuring 5.7 mm by 5.0 mm. It operates over a temperature range of -55°C to +125°C, withstands a dV/dt of 20,000 V/µs, and passes a 2 mm bend test. The component is wave solderable and exhibits no capacitance drift over time, voltage, or frequency.
Multilayer RF Capacitors 100V
1100pF Mica Capacitor 100V 2220 (5750 Metric)
CAP MICA 1100PF 5% 100V 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA112J-F | 2002-MC22FA112J-F | MC22FA112J-F-ND | MC22FA112J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0011 microF | 0.0011 microF |