Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1000PF 5% 100V 2220
CAP MICA 1000PF 5% 100V 2220
1000pF Mica Capacitor 100V 2220 (5750 Metric)
Multilayer RF Capacitors 100V
CAP MICA 1000PF 5% 100V 2220
| Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA102J-TF | 338-MC22FA102J-TFDKR-ND | 338-MC22FA102J-TFCT-ND | 2002-MC22FA102J-TF | MC22FA102J-TF |
| Product Name | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |