The MC22FA102J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications, featuring a 2220 case size (5.7 mm × 5.0 mm) and a capacitance of 1000 pF with a tolerance of ±5%. It is rated for 100 Vdc, operates from -55 °C to +125 °C, and is compatible with FR4 boards. The capacitor exhibits high-Q performance at UHF/VHF frequencies, resists thermal cracking, and supports wave soldering. It is not specified as nonmagnetic.
1000pF Mica Capacitor 100V 2220 (5750 Metric)
Multilayer RF Capacitors 100V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
CAP MICA 1000PF 5% 100V 2220
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA102J-F | 338-1129-ND | 2002-MC22FA102J-F | MC22FA102J-F | MC22FA102J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |