The MC18FD471J-F is a multilayer RF capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stability and high Q. It has a capacitance of 470 pF, a voltage rating of 500 Vdc, and is housed in an 1812 case size measuring 4.5 mm by 3.2 mm. The capacitor is compatible with FR4 boards, wave solderable, and exhibits no change in value over time, voltage, or frequency. It operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±5%.
Multilayer RF Capacitors 500V
470pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 470PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD471J-F | 2002-MC18FD471J-F | 338-1128-ND | MC18FD471J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF |