The MC18FD431J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications, featuring a 1812 case size (4.5 mm × 3.2 mm) and a 500 Vdc rated voltage. It has a capacitance of 430 pF with a tolerance of ±5% and is constructed with a natural mica dielectric for high Q-factor and stability across frequency and temperature. The capacitor is compatible with FR4 boards, wave solderable, and meets a 2 mm bend test. Its operating temperature range is -55°C to +125°C, and it exhibits no capacitance drift over time, voltage, or frequency. The part includes a nonmagnetic option variant, designated MCN, though this specific part is not labeled as such.
430pF Mica Capacitor 500V 1812 (4532 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Multilayer RF Capacitors 500V
CAP MICA 430PF 5% 500V 1812
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD431J-F | MC18FD431J-F-ND | MC18FD431J-F | 2002-MC18FD431J-F | MC18FD431J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.30E-4 microF | 4.30E-4 microF |