MC18FD271J-F is a multilayer RF mica chip capacitor rated for 500 Vdc, with a capacitance of 270 pF and a tolerance of ±5%, housed in a 1812 case size. It operates reliably across a temperature range of -55°C to +125°C, features high Q at UHF/VHF frequencies, and is compatible with FR4 PCBs. The capacitor supports wave soldering, is resistant to thermal cracking, and exhibits stable performance over time, voltage, and frequency. Its physical dimensions are 4.5 mm × 3.2 mm with a maximum height of 2.0 mm.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777921-MC18FD271J-F
Series: MC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1812 (4532 Metric)
Mounting: SMD
Capacitance: 270pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 500V
Alternative Parts (Cross-Reference): MC18FD271JT; MC18FD271J; MC18FD271J-TF; MC18FD271G;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Multilayer RF Capacitors 500V
CAP MICA 270PF 5% 500V 1812 Product overview: MC18FD271J-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 500V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC18FD271J-F can be used for catalog matching and distributor lookup.
270pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 270PF 5% 500V 1812
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD271J-F | 777921-MC18FD271J-F | 2002-MC18FD271J-F | 64-MC18FD271J-F | MC18FD271J-F-ND | MC18FD271J-F |
| Product Name | Mica | Mica and PTFE Capacitors - MC18FD271J-F | Mica Capacitors | 270PF 500V Capacitor | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |||
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF | 2.70E-4 microF |