MC18FD241J-F is a multilayer mica RF capacitor with a 500 Vdc rating, 240 pF capacitance, and a ±1% tolerance, housed in an 1812 case size (4.5 mm × 3.2 mm). It operates from -55 °C to +125 °C, features a nonmagnetic option in the MCN series, and is designed for high-frequency, high-power RF applications such as tunable LCR circuits, power amplifiers, and CATV systems. The capacitor exhibits high Q at UHF/VHF frequencies, is compatible with FR4 PCBs, and withstands a 2 mm bend test. It is wave solderable and maintains stable performance across time, voltage, and frequency.
Multilayer RF Capacitors 500V
240pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 240PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD241J-F | 2002-MC18FD241J-F | MC18FD241J-F-ND | MC18FD241J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF |