Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220pF Mica Capacitor 500V 1812 (4532 Metric)
Multilayer RF Capacitors 500V
CAP MICA 220PF 5% 500V 1812
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD221J-TF | MC18FD221J-TF-ND | 2002-MC18FD221J-TF | MC18FD221J-TF |
| Product Name | RF/Microwave Capacitor | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Applications | RF / Microwave | RF / Microwave | ||
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) |