The MC18FD221J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 500 Vdc, and a capacitance of 220 pF with ±5% tolerance. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, excellent stability over time, voltage, and frequency, and is compatible with FR4 boards. The capacitor is wave solderable, passes a 2 mm bend test, and has an RF current capability of dV/dt up to 20,000 V/µs. Its operating temperature range is -55°C to +125°C. The part is designed for high-frequency applications including RF instruments, power amplifiers, and tuned LCR circuits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
220pF Mica Capacitor 500V 1812 (4532 Metric)
Multilayer RF Capacitors 500V
CAP MICA 220PF 5% 500V 1812
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD221J-F | MC18FD221J-F | 338-1124-ND | 2002-MC18FD221J-F | MC18FD221J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |