The MC18FD201J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 500 Vdc and a capacitance of 200 pF with ±5% tolerance. It uses a natural mica dielectric, offers high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor is wave solderable, resists thermal cracking, and maintains stable performance over time, voltage, and frequency. Its operating temperature range is -55 °C to +125 °C, and it measures 4.5 mm in length and 3.2 mm in width.
Multilayer RF Capacitors 500V
200pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 200PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD201J-F | 2002-MC18FD201J-F | MC18FD201J-F-ND | MC18FD201J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |