Cornell Dubilier Mica Capacitors MC18FD101G-TF

Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet
Description
Multilayer RF Capacitors 500V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica Capacitors 2002-MC18FD101G-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC18FD101G-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC18FD101G-TF-ND
Mica and PTFE Capacitors MC18FD101G-TF-ND
100pF Mica Capacitor 500V 1812 (4532 Metric)

100pF Mica Capacitor 500V 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC18FD101G-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC18FD101G-TF
Capacitors - Mica and PTFE Capacitors MC18FD101G-TF
CAP MICA 100PF 2% 500V 1812

CAP MICA 100PF 2% 500V 1812

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-MC18FD101G-TF MC18FD101G-TF-ND MC18FD101G-TF
Product Name Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Technology Multilayer Single-Layer
Applications RF / Microwave
WVDC 500 volts 500 volts
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1701285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details