MC18FA751J-F is a 750 pF, 100 Vdc mica multilayer RF capacitor in a 1812 case size, designed for high-frequency applications with high Q, thermal stability, and resistance to cracking. It supports wave soldering, passes a 2 mm bend test, and operates reliably from -55°C to +125°C. The capacitor has a capacitance tolerance of ±5% and is suitable for RF instruments, power amplifiers, and tuned LCR circuits. Nonmagnetic variants are not available for this specific part number.
Multilayer RF Capacitors 100V
750pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 750PF 5% 100V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA751J-F | 2002-MC18FA751J-F | 338-1342-ND | MC18FA751J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF |