The MC18FA681J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stable performance and resistance to thermal cracking. It has a capacitance of 680 pF with a tolerance of ±5%, rated for 100 Vdc, and is housed in the 1812 case size measuring 4.5 mm by 3.2 mm. The capacitor operates from -55 °C to +125 °C and exhibits high Q at UHF/VHF frequencies, with a dV/dt rating of 20,000 V/µs. It is compatible with FR4 boards and wave solderable, suitable for RF instruments, power amplifiers, and tuned LCR circuits.
680pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 680PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA681J-F | MC18FA681J-F-ND | 2002-MC18FA681J-F | MC18FA681J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |