680pF Mica Capacitor 100V 1812 (4532 Metric)
Cap Mica 680pF 100V 1% (4.5 X 3.2 X 2mm) SMD 125°C T/R Product overview: MC18FA681F-TF from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680pF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC18FA681F-TF can be used for catalog matching and distributor lookup.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 926113-MC18FA681F-TF
Series: MC
Operating Temperature Range: -55°C ~ 125°C
Features: 680 pF Mica Capacitor 100 V 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.29.0020
Multilayer RF Capacitors 100V
CAP MICA 680PF 1% 100V 1812
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA681F-TF-ND | 64-MC18FA681F-TF | 926113-MC18FA681F-TF | 2002-MC18FA681F-TF | MC18FA681F-TF |
| Product Name | Mica and PTFE Capacitors | SMD 680pF 100V Capacitor | Mica and PTFE Capacitors - MC18FA681F-TF | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica; Mica | |||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | |||
| Lead Style | Surface Mount (SMT) |