MC18FA501J-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications, featuring a 1812 case size (4.5 mm × 3.2 mm) and a 500 Vdc rated voltage. It has a capacitance of 500 pF with a tolerance of ±5%, uses a natural mica dielectric for high Q and stability across frequency and temperature, and is compatible with FR4 boards. The capacitor supports wave soldering, exceeds a 2 mm bend test, and offers nonmagnetic variants for MRI applications. Its operating temperature range is -55 °C to +125 °C. The part is rated for RF current with dV/dt capability of 20,000 V/µs and exhibits no capacitance drift over time, voltage, or frequency.
Multilayer RF Capacitors 100V
500pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 500PF 5% 100V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA501J-F | 2002-MC18FA501J-F | MC18FA501J-F-ND | MC18FA501J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-4 microF | 5.00E-4 microF |