The MC18FA361J-F is a multilayer RF mica chip capacitor with a capacitance of 360 pF, rated for 100 Vdc, and housed in an 1812 case size. It features a capacitance tolerance of ±5%, operates from -55 °C to +125 °C, and is designed for high-frequency, high-power applications with high Q and thermal stability. The capacitor is FR4 board compatible, wave solderable, and exceeds a 2 mm bend test. Its nonmagnetic variant is available for MRI and other sensitive applications.
Multilayer RF Capacitors 100V
360pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 360PF 5% 100V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA361J-F | 2002-MC18FA361J-F | MC18FA361J-F-ND | MC18FA361J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF |