MC18FA251J-F is a multilayer RF capacitor with a mica dielectric, designed for high-frequency, high-power applications requiring low losses and high stability. It is housed in the 1812 case size, measuring 4.5 mm by 3.2 mm. The part supports a rated voltage of 100 Vdc and has a capacitance value of 250 pF with a tolerance of ±5%. It operates within a temperature range of -55°C to +125°C, is compatible with FR4 boards, wave solderable, and passes a 2 mm bend test. The capacitor exhibits high Q at UHF/VHF frequencies and is resistant to thermal cracking and capacitance drift over time, voltage, and frequency.
250pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 250PF 5% 100V 1812
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA251J-F | MC18FA251J-F-ND | 2002-MC18FA251J-F | MC18FA251J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.50E-4 microF | 2.50E-4 microF |