Cornell Dubilier Mica MC12FF500J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC12FF500J-F is a multilayer RF capacitor with a 500 Vdc rating, 50 pF capacitance, and a 2220 case size, designed for high-frequency applications requiring high RF current and thermal stability. It uses a natural mica dielectric for high-Q performance up to UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The part is rated for operation from -55 °C to +125 °C and meets a 2 mm bend test. Its package dimensions are 5.7 mm length by 5.0 mm width, with a maximum height of 2.0 mm.

Datasheet Summary
Powered by GS/AI

The MC12FF500J-F is a multilayer RF capacitor with a 500 Vdc rating, 50 pF capacitance, and a 2220 case size, designed for high-frequency applications requiring high RF current and thermal stability. It uses a natural mica dielectric for high-Q performance up to UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The part is rated for operation from -55 °C to +125 °C and meets a 2 mm bend test. Its package dimensions are 5.7 mm length by 5.0 mm width, with a maximum height of 2.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Mica - MC12FF500J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12FF500J-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FF500J-F-ND
Mica and PTFE Capacitors MC12FF500J-F-ND
50pF Mica Capacitor 1kV 1210 (3225 Metric)

50pF Mica Capacitor 1kV 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12FF500J-F
Multilayer RF Capacitors 1000V

Multilayer RF Capacitors 1000V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FF500J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FF500J-F
Capacitors - Mica and PTFE Capacitors MC12FF500J-F
CAP MICA 50PF 5% 1KV 1210

CAP MICA 50PF 5% 1KV 1210

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12FF500J-F MC12FF500J-F-ND 2002-MC12FF500J-F MC12FF500J-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 5.00E-5 microF 5.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details