91pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 91PF 2% 500V 1210
| DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD910G-F-ND | 2002-MC12FD910G-F | MC12FD910G-F | MC12FD910G-F |
| Product Name | Mica and PTFE Capacitors | Mica Capacitors | RF/Microwave Capacitor | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica; Mica | ||
| Capacitance Tolerance | 2 (+/- %) | |||
| Lead Style | Surface Mount (SMT) |