Cornell Dubilier Hi-Q Mica Capacitors MC12FD680J-TF

Description
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Request a Quote Datasheet
Description
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Mica Capacitors - MC12FD680J-TF - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Mica Capacitors
MC12FD680J-TF
Hi-Q Mica Capacitors MC12FD680J-TF
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12FD680J-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FD680J-TF-ND
Mica and PTFE Capacitors MC12FD680J-TF-ND
68pF Mica Capacitor 500V 1210 (3225 Metric)

68pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Mica Capacitors 2002-MC12FD680J-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FD680J-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FD680J-TF
Capacitors - Mica and PTFE Capacitors MC12FD680J-TF
CAP MICA 68PF 5% 500V 1210

CAP MICA 68PF 5% 500V 1210

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MC12FD680J-TF MC12FD680J-TF-ND 2002-MC12FD680J-TF MC12FD680J-TF
Product Name Hi-Q Mica Capacitors Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers