Cornell Dubilier Mica and PTFE Capacitors - MC12FD620G-TF MC12FD620G-TF

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050439-MC12FD620G-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±2% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050439-MC12FD620G-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±2% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD620G-TF - 1050439-MC12FD620G-TF - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12FD620G-TF
1050439-MC12FD620G-TF
Mica and PTFE Capacitors - MC12FD620G-TF 1050439-MC12FD620G-TF
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050439-MC12FD620G-T F Packaging: Reel - TR Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±2% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050439-MC12FD620G-TF
Packaging: Reel - TR
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 62pF
Tolerance: ±2%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mica Capacitors 2002-MC12FD620G-TF
Multilayer RF Capacitors 500V

Multilayer RF Capacitors 500V

Supplier's Site Datasheet
Mica and PTFE Capacitors - MC12FD620G-TF-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MC12FD620G-TF-ND
Mica and PTFE Capacitors MC12FD620G-TF-ND
62pF Mica Capacitor 500V 1210 (3225 Metric)

62pF Mica Capacitor 500V 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FD620G-TF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FD620G-TF
Capacitors - Mica and PTFE Capacitors MC12FD620G-TF
CAP MICA 62PF 2% 500V 1210

CAP MICA 62PF 2% 500V 1210

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1050439-MC12FD620G-TF 2002-MC12FD620G-TF MC12FD620G-TF-ND MC12FD620G-TF
Product Name Mica and PTFE Capacitors - MC12FD620G-TF Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 500 volts 500 volts 500 volts
WVAC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers