Cornell Dubilier Mica and PTFE Capacitors - MC12FD620F-F MC12FD620F-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050437-MC12FD620F-F Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±1% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050437-MC12FD620F-F Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±1% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MC12FD620F-F - 1050437-MC12FD620F-F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MC12FD620F-F
1050437-MC12FD620F-F
Mica and PTFE Capacitors - MC12FD620F-F 1050437-MC12FD620F-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050437-MC12FD620F-F Packaging: Bulk Features: RF, High Q, Low Loss Voltage Rating: 500V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 62pF Tolerance: ±1% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050437-MC12FD620F-F
Packaging: Bulk
Features: RF, High Q, Low Loss
Voltage Rating: 500V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 62pF
Tolerance: ±1%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MC12FD620F-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MC12FD620F-F
Capacitors - Mica and PTFE Capacitors MC12FD620F-F
CAP MICA 62PF 1% 500V 1210

CAP MICA 62PF 1% 500V 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1050437-MC12FD620F-F MC12FD620F-F
Product Name Mica and PTFE Capacitors - MC12FD620F-F Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 6.20E-5 microF 6.20E-5 microF
Capacitance Tolerance 1 (+/- %)
WVDC 500 volts 500 volts
WVAC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details