The MC12FD500J-F is a multilayer RF chip capacitor with a 500 Vdc rated voltage, 50 pF capacitance, and a ±1% tolerance, available in the 1210 case size (3.2 mm × 2.5 mm). It uses a natural mica dielectric for high Q at UHF/VHF frequencies, exhibits no thermal cracking, and is compatible with FR4 boards. The capacitor supports wave soldering, withstands a 2 mm bend test, and operates from -55 °C to +125 °C. The part meets nonmagnetic requirements for MRI and high-frequency applications. Capacitance values are stable over time, voltage, and frequency, with a dV/dt rating of 20,000 V/µs.
50pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 50PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD500J-F | MC12FD500J-F-ND | 2002-MC12FD500J-F | MC12FD500J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF |