MC12FD430J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a 500 Vdc rated voltage, 430 pF capacitance, and ±5% tolerance in a 1210 case size. It features a natural mica dielectric with high Q at UHF/VHF frequencies, is free from thermal cracking, compatible with FR4 boards, and withstands a 2 mm bend test. The capacitor supports wave soldering and operates from -55 ºC to +125 ºC with stable performance over time, voltage, and frequency. Its physical dimensions are 3.2 mm in length and 2.5 mm in width.
Multilayer RF Capacitors 500V
43pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 43PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD430J-F | 2002-MC12FD430J-F | MC12FD430J-F-ND | MC12FD430J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-5 microF | 4.30E-5 microF |